Canon logo

Canon PIXMA iX6830 inkjet printer Colour 9600 x 2400 DPI A3 Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83636
Info modified on:
17 Jun 2024, 18:03:36
Short summary description Canon PIXMA iX6830 inkjet printer Colour 9600 x 2400 DPI A3 Wi-Fi:

Canon PIXMA iX6830, Colour, 5, 9600 x 2400 DPI, A3, Black

Long summary description Canon PIXMA iX6830 inkjet printer Colour 9600 x 2400 DPI A3 Wi-Fi:

Canon PIXMA iX6830. Colour, Number of print cartridges: 5. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A3. Wi-Fi. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.