Canon logo

Canon FC -120 Analog copier 4 cpm 600 x 600 DPI A4 (210 x 297 mm) Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66340
Info modified on:
25 Nov 2020, 15:24:26
Short summary description Canon FC -120 Analog copier 4 cpm 600 x 600 DPI A4 (210 x 297 mm) Black:

Canon FC -120, 4 cpm, 4 cpm, 9 copies, A4 (210 x 297 mm), 600 x 600 DPI, 22 s

Long summary description Canon FC -120 Analog copier 4 cpm 600 x 600 DPI A4 (210 x 297 mm) Black:

Canon FC -120. Maximum copy speed: 4 cpm, Copy speed (black, normal quality, A4): 4 cpm, Maximum number of copies: 9 copies. Maximum print size: A4 (210 x 297 mm). Maximum resolution: 600 x 600 DPI. Time to first page (black, normal): 22 s. Print technology: Laser

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.