Canon logo

Canon imageRUNNER ADVANCE C350i Laser A4 35 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64849
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon imageRUNNER ADVANCE C350i Laser A4 35 ppm:

Canon imageRUNNER ADVANCE C350i, Laser, Colour printing, Colour copying, A4, Direct printing, Grey

Long summary description Canon imageRUNNER ADVANCE C350i Laser A4 35 ppm:

Canon imageRUNNER ADVANCE C350i. Print technology: Laser, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 35 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 300 x 300 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.