Canon LEGRIA Mini, 12.8 MP, CMOS, 25.4 / 2.3 mm (1 / 2.3"), Full HD, 6.86 cm (2.7"), 160 g
Canon LEGRIA Mini. Total megapixels: 12.8 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.3 mm (1 / 2.3"). Focal length (35mm film equivalent): 16.8 - 35 mm, Minimum focal length (35mm film equiv): 16.8 mm, Maximum focal length (35mm film equiv): 35 mm. Camcorder media type: Memory card, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, Maximum memory card size: 64 GB. Normal focusing range: 0.4 - ∞. Scene modes: Beach, Night, Snow, Sports