Canon logo

Canon LEGRIA HF G30 Handheld camcorder 3.09 MP CMOS Full HD Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43460
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon LEGRIA HF G30 Handheld camcorder 3.09 MP CMOS Full HD Black:

Canon LEGRIA HF G30, 3.09 MP, CMOS, 25.4 / 2.84 mm (1 / 2.84"), Full HD, 8.89 cm (3.5"), OLED

Long summary description Canon LEGRIA HF G30 Handheld camcorder 3.09 MP CMOS Full HD Black:

Canon LEGRIA HF G30. Total megapixels: 3.09 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.84 mm (1 / 2.84"). Optical zoom: 20x, Digital zoom: 400x, Focal length range: 3.67 - 73.4 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual. White balance: Auto, Cloudy, Daylight, Fluorescent, Fluorescent H, Shade, Tungsten

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.