Canon logo

Canon PowerShot SX170 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88496
Info modified on:
10 Jan 2024, 13:47:09
Short summary description Canon PowerShot SX170 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Black:

Canon PowerShot SX170 IS, 16 MP, 4608 x 3456 pixels, CCD, 16x, HD, Black

Long summary description Canon PowerShot SX170 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Black:

Canon PowerShot SX170 IS. Camera type: Compact camera, Megapixel (approx.): 16 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 1600. Optical zoom: 16x, Digital zoom: 4x, Focal length range: 5 - 80 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 251 g. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.