Canon logo

Canon Digital IXUS II 3.2 MP 2048 x 1536 pixels

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51967
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Canon Digital IXUS II 3.2 MP 2048 x 1536 pixels:

Canon Digital IXUS II, 3.2 MP, 2048 x 1536 pixels, 2x, 165 g

Long summary description Canon Digital IXUS II 3.2 MP 2048 x 1536 pixels:

Canon Digital IXUS II. Megapixel (approx.): 3.2 MP, Maximum image resolution: 2048 x 1536 pixels. Optical zoom: 2x, Digital zoom: 3.2x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3.81 cm (1.5"). Weight: 165 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.