Canon logo

Canon Digital IXUS 400 1/1.8" Compact camera 4 MP CCD 2272 x 1704 pixels Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75020
Info modified on:
04 Apr 2019, 11:51:52
Short summary description Canon Digital IXUS 400 1/1.8" Compact camera 4 MP CCD 2272 x 1704 pixels Grey:

Canon Digital IXUS 400, 4 MP, 2272 x 1704 pixels, 1/1.8", CCD, 3x, Grey

Long summary description Canon Digital IXUS 400 1/1.8" Compact camera 4 MP CCD 2272 x 1704 pixels Grey:

Canon Digital IXUS 400. Camera type: Compact camera, Megapixel (approx.): 4 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 2272 x 1704 pixels. Optical zoom: 3x, Digital zoom: 3.6x, Focal length range: 7.4 - 22.2 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 3.81 cm (1.5"). PictBridge. Weight: 185 g. Product colour: Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.