Canon logo

Canon PIXMA MG2455 Inkjet A4 4800 x 600 DPI

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86352
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PIXMA MG2455 Inkjet A4 4800 x 600 DPI:

Canon PIXMA MG2455, Inkjet, Colour printing, 4800 x 600 DPI, Colour copying, A4, Grey

Long summary description Canon PIXMA MG2455 Inkjet A4 4800 x 600 DPI:

Canon PIXMA MG2455. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 600 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.