Canon PIXMA MG2410, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, White
Canon PIXMA MG2410. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: White