location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon iR PC-D340 Digital copier 14 cpm 216 x 356 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC-D340
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8098A021 show
Show alternative article codes used in the online market place
Category:
Copy all your documents fast and easy with one of these copiers!
Copiers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon iR PC-D340 Digital copier 14 cpm 216 x 356 mm :
The long product name of Canon iR PC-D340 Digital copier 14 cpm 216 x 356 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital Copier and Printer PC-D340, 14 copies/14 laser prints per minute, USB
More>>>
Canon iR PC-D340 Digital copier 14 cpm 216 x 356 mm:
The official description of Canon iR PC-D340 Digital copier 14 cpm 216 x 356 mm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PC-D340 offers hassle-free, high quality copying for ease and efficiency. Complete with digital versatility and productive 50-sheet Automatic Document Feeder.
- Hassle free Digital Personal Copier
- Excellent quality for text, graphics and photos
- 14 copies/14 laser prints per minute
- 50-sheet Automatic Document Feeder
- All-In-One cartridge
- 2-on-1 copying/electronic sorting/scan once copy many

Short summary description Canon iR PC-D340 Digital copier 14 cpm 216 x 356 mm:
This short summary of the Canon iR PC-D340 Digital copier 14 cpm 216 x 356 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon iR PC-D340, 14 cpm, 99 copies, 216 x 356 mm, 600 x 600 DPI, 210 x 297 mm, Flatbed & ADF scanner

Long summary description Canon iR PC-D340 Digital copier 14 cpm 216 x 356 mm:
This is an auto-generated long summary of Canon iR PC-D340 Digital copier 14 cpm 216 x 356 mm based on the first three specs of the first five spec groups.

Canon iR PC-D340. Maximum copy speed: 14 cpm, Maximum number of copies: 99 copies. Maximum print size: 216 x 356 mm. Hardware scan resolution: 600 x 600 DPI, Maximum scan size: 210 x 297 mm, Scanner type: Flatbed & ADF scanner. Warm-up time: 1 s, Print speed (black, normal quality, A4/US Letter): 14 ppm. Print technology: Laser

Copying
Maximum copy speed *
14 cpm
Maximum number of copies
99 copies
Colour
Colour *
No
Media formats
Standard media sizes
A4, B5, A5, Executive, Envelope (COM10, Monarch, DL, ISO-C5), Letter, Legal
Maximum print size *
216 x 356 mm
Scanning
Hardware scan resolution
600 x 600 DPI
Maximum scan size
210 x 297 mm
Scanner type
Flatbed & ADF scanner
Print quality
Print quality (black, best quality)
1200 x 600 DPI
Printing
Warm-up time
1 s
Print speed (black, normal quality, A4/US Letter)
14 ppm
Print technology
Number of print cartridges
1
Print technology *
Laser
Ports & interfaces
Standard interfaces *
USB 2.0
Memory
Internal memory *
4 MB
System requirements
Mac compatibility
No
Compatible operating systems
Windows 98/Me/2000/XP/Vista
Power
Power requirements
AC 220-240V (±10%), 50/60Hz (±2 Hz)
Power consumption (typical)
670 W
Power consumption (standby)
5 W
Weight & dimensions
Weight
16 kg
Fax
Fax integrated
No
Media types
Envelopes
Yes
Labels
Yes
Transparencies
Yes
Other features
Dimensions (WxDxH)
543 x 457 x 453 mm
Input & output capacity
Maximum output capacity
50 sheets
Standard input capacity
250 sheets
Auto document feeder (ADF) input capacity
50 sheets
Media weight
Recommended media weight
64 - 128 g/m²
Technical details
Type *
Digital copier
Country Distributor
Nederland 1 distributor(s)