Canon logo

Canon PC -D340 Digital copier 14 cpm 216 x 356 mm

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73520
Info modified on:
07 Jul 2021, 14:09:53
Short summary description Canon PC -D340 Digital copier 14 cpm 216 x 356 mm:

Canon PC -D340, 14 cpm, 99 copies, 216 x 356 mm, ADF scanner, 1 s, 14 s

Long summary description Canon PC -D340 Digital copier 14 cpm 216 x 356 mm:

Canon PC -D340. Maximum copy speed: 14 cpm, Maximum number of copies: 99 copies. Maximum print size: 216 x 356 mm. Scanner type: ADF scanner. Warm-up time: 1 s, Time to first page (black, normal): 14 s, Print speed (black, normal quality, A4/US Letter): 14 ppm. Print technology: Laser

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.