Canon logo

Canon imageRUNNER PC-D340 Laser A4 1200 x 600 DPI 14 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99644
Info modified on:
18 Jan 2024, 17:34:39
Long product name Canon imageRUNNER PC-D340 Laser A4 1200 x 600 DPI 14 ppm:

Digital Copier and Printer PC-D340, 14 copies/14 laser prints per minute, USB

Canon imageRUNNER PC-D340 Laser A4 1200 x 600 DPI 14 ppm:

The PC-D340 offers hassle-free, high quality copying for ease and efficiency. Complete with digital versatility and productive 50-sheet Automatic Document Feeder.
- Hassle free Digital Personal Copier
- Excellent quality for text, graphics and photos
- 14 copies/14 laser prints per minute
- 50-sheet Automatic Document Feeder
- All-In-One cartridge
- 2-on-1 copying/electronic sorting/scan once copy many

Short summary description Canon imageRUNNER PC-D340 Laser A4 1200 x 600 DPI 14 ppm:

Canon imageRUNNER PC-D340, Laser, 1200 x 600 DPI, A4

Long summary description Canon imageRUNNER PC-D340 Laser A4 1200 x 600 DPI 14 ppm:

Canon imageRUNNER PC-D340. Print technology: Laser, Maximum resolution: 1200 x 600 DPI. Maximum copy resolution: 600 x 600 DPI. Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.