Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BP37-DTS calculator Desktop Printing Gray

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP37-DTS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8011A006 show
Show alternative article codes used in the online market place
Category
Small portable device used to perform arithmetic.
Calculators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64919
This statistic is based on the 90209 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon BP37-DTS calculator Desktop Printing Gray :
The short editorial description of Canon BP37-DTS calculator Desktop Printing Gray

BP37-DTS
More>>>
Canon BP37-DTS calculator Desktop Printing Gray:
The official marketing text of Canon BP37-DTS calculator Desktop Printing Gray as supplied by the manufacturer

The BP37-DTS is a fast, easy-to-operate desktop printing calculator. It offers a range of business functions together with high performance Bubble Jet printing.


Features
- Separate Cost, Sell and Margin calculation keys
- Separate Tax calculation keys
- 5.6 lines per second output in fast print mode
- Easy-to-read large LCD
- Round-up, round-down and round-off function
- Prints in 5 European languages

The BP37-DTS is a fast, easy-to-operate desktop printing calculator. It offers a range of business functions together with high performance Bubble Jet printing

Fast and virtually silent in operation, The BP37-DTS has a well-laid out keyboard, 12 digit capacity and clear, easy-to-read liquid crystal display.
With the use of three keys, the BP37-DTS performs cost/sell/margin calculations. If for example you've paid €200 for something and want to sell it at a 12.5% profit, you simply type 200 followed by the Cost button, then 12.5 followed by the Margin button. The display will show 225 followed by the word 'Sell.' This is the price you would sell at to make a 12.5% profit.

The BP37-DTS also carries out tax calculations using dedicated tax keys.

Maximum output speed is a world-beating 5.6 lines per second. The BP37-DTS connects to an AC mains supply and its large keys make prolonged working sessions comfortable. For added speed and convenience there are separate 0, 00 and 000 keys.

Because the BP37-DTS's cartridge contains both ink and printing head in a single unit, maintenance is all but eliminated and you can change the cartridge without getting dirty hands.

Short summary description Canon BP37-DTS calculator Desktop Printing Gray:
This short summary of the Canon BP37-DTS calculator Desktop Printing Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BP37-DTS, Desktop, Printing, 12 digits, Gray

Long summary description Canon BP37-DTS calculator Desktop Printing Gray:
This is an auto-generated long summary of Canon BP37-DTS calculator Desktop Printing Gray based on the first three specs of the first five spec groups.

Canon BP37-DTS. Form factor: Desktop, Type: Printing. Digits: 12 digits. Print type: Ink ribbon, Print speed: 5.6 lpm. Product colour: Gray

Design
Form factor *
The shape or design of the product.
Desktop
Type *
Characteristics of the device.
Printing
Product colour *
The colour e.g. red, blue, green, black, white.
Gray
Display
Digits *
Amount of numerals from 0 to 9, which device can display.
12 digits
Display size (HxV)
134.5 x 22.5 mm
Digit comma separator
Yes
Memory
Memory type
Type of memory in the device e.g. DDR3, SRAM (Static RAM).
One memory + GT
Printing
Print type
Ink ribbon
Print speed
The maximum speed at which a printer can print.
5.6 lpm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.1 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
190 x 294 x 68 mm
Country Distributor
Nederland 1 distributor(s)
Customer service details