Canon logo

Canon LaserBase PC-D320 Laser A4 600 x 1200 DPI 14 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26802
Info modified on:
25 Nov 2020, 15:24:27
Short summary description Canon LaserBase PC-D320 Laser A4 600 x 1200 DPI 14 ppm:

Canon LaserBase PC-D320, Laser, Mono printing, 600 x 1200 DPI, Mono copying, Mono scanning, A4

Long summary description Canon LaserBase PC-D320 Laser A4 600 x 1200 DPI 14 ppm:

Canon LaserBase PC-D320. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 1200 DPI. Copying: Mono copying. Scanning: Mono scanning. Maximum ISO A-series paper size: A4

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.