Canon logo

Canon FAX-L2000 fax machine Laser 33.6 Kbit/s pels x 15.4

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33527
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Canon FAX-L2000 fax machine Laser 33.6 Kbit/s pels x 15.4:

Canon FAX-L2000, Laser, 33.6 Kbit/s, pels x 15.4, 3 sec/page, JBIG, MH, MMR, MR, 18 cpm

Long summary description Canon FAX-L2000 fax machine Laser 33.6 Kbit/s pels x 15.4:

Canon FAX-L2000. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax resolution: pels x 15.4. Copy speed (black, normal quality, A4): 18 cpm, Copier resize: 100 - 70%. Standard input capacity: 500 sheets, Auto document feeder (ADF) input capacity: 70 sheets, Standard output capacity: 250 sheets. Fax memory: 8 MB, Maximum internal memory: 64 MB, Fax memory: 510 pages. Maximum print size: 210 x 297 mm, Print speed (black, normal quality, A4/US Letter): 16 ppm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.