Canon logo

Canon LIDE 30 SCANNER 1200 x 2400 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55450
Info modified on:
18 Apr 2018, 01:56:21
Short summary description Canon LIDE 30 SCANNER 1200 x 2400 DPI:

Canon LIDE 30 SCANNER, 216 x 297 mm, 1200 x 2400 DPI, 15 sec/page, 1.5 kg, Windows 98, 2000 Pro, ME, XP (Home Professional) CPU: 150 Mhz or higher, USB port (excluding add..., Windows 98, 2000 Pro, ME, XP (Home Professional)/Mac OS 9.0 or above/ OS 10.1 or above

Long summary description Canon LIDE 30 SCANNER 1200 x 2400 DPI:

Canon LIDE 30 SCANNER. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 1200 x 2400 DPI, Flatbed scan speed (b/w, A4): 15 sec/page. Weight: 1.5 kg. Minimum system requirements: Windows 98, 2000 Pro, ME, XP (Home Professional) CPU: 150 Mhz or higher, USB port (excluding add..., Compatible operating systems: Windows 98, 2000 Pro, ME, XP (Home Professional)/Mac OS 9.0 or above/ OS 10.1 or above. Dimensions (WxDxH): 256 x 383 x 34 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.