Canon logo

Canon CANOSCAN 5000F 2400 x 4800 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62939
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon CANOSCAN 5000F 2400 x 4800 DPI:

Canon CANOSCAN 5000F, 216 x 297 mm, 2400 x 4800 DPI, 7 sec/page, USB 2.0, 3.4 kg, For USB 2.0 High Speed Windows 2000 Pro, ME, XP (HomePro) CPU: Intel PIII, Celeron (556 Mhz or...

Long summary description Canon CANOSCAN 5000F 2400 x 4800 DPI:

Canon CANOSCAN 5000F. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 2400 x 4800 DPI, Flatbed scan speed (b/w, A4): 7 sec/page. Standard interfaces: USB 2.0. Weight: 3.4 kg. Minimum system requirements: For USB 2.0 High Speed Windows 2000 Pro, ME, XP (HomePro) CPU: Intel PIII, Celeron (556 Mhz or..., Compatible operating systems: Windows 2000 Pro, ME, XP (HomePro). Dimensions (WxDxH): 278 x 508 x 107 mm, I/O ports: USB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.