Canon logo

Canon CANOSCAN LIDE 80 A4 USB 2400 x 4800 DPI

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53066
Info modified on:
07 Jun 2023, 09:57:31
Short summary description Canon CANOSCAN LIDE 80 A4 USB 2400 x 4800 DPI:

Canon CANOSCAN LIDE 80 A4 USB, 216 x 297 mm, 2400 x 4800 DPI, USB 2.0, USB, 2.5 W, 2 kg

Long summary description Canon CANOSCAN LIDE 80 A4 USB 2400 x 4800 DPI:

Canon CANOSCAN LIDE 80 A4 USB. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 2400 x 4800 DPI. Standard interfaces: USB 2.0. Power supply type: USB, Power consumption (typical): 2.5 W. Weight: 2 kg. Bundled software: Adobe PhotoShop Elements 2.0, Omnipage SE OCR, NewSoft Presto! Pagemanager (Win).

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.