Canon logo

Canon CanoScan LiDE 50 1200x2400dpi USB 2.0 Fast Interface A4

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47850
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Canon CanoScan LiDE 50 1200x2400dpi USB 2.0 Fast Interface A4:

Canon CanoScan LiDE 50 1200x2400dpi USB 2.0 Fast Interface A4, 216 x 297 mm, 1200 x 2400 DPI, USB 2.0, USB, 2.5 W, 1.8 kg

Long summary description Canon CanoScan LiDE 50 1200x2400dpi USB 2.0 Fast Interface A4:

Canon CanoScan LiDE 50 1200x2400dpi USB 2.0 Fast Interface A4. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 1200 x 2400 DPI. Standard interfaces: USB 2.0. Power supply type: USB, Power consumption (typical): 2.5 W. Weight: 1.8 kg. Bundled software: Arcsoft PhotoStudio, PhotoBase, Omni-page SE OCR software

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.