Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i320 Colour 600 x 600DPI inkjet printer

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i320
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7816A018
Category
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
inkjet printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20527
This statistic is based on the 74624 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72898 free Open Icecat users .
Info modified on: 29 Mar 2017 12:01:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon i320 Colour 600 x 600DPI inkjet printer :
The short editorial description of Canon i320 Colour 600 x 600DPI inkjet printer

I320 11PPM 2400X1200DPI (NMS) A4 USB INCL. LORD OF THE RINGS NL (NMS)
More>>>

Canon i320 Colour 600 x 600DPI inkjet printer:
The official marketing text of Canon i320 Colour 600 x 600DPI inkjet printer as supplied by the manufacturer
The Bubble Jet i320 not only gives photo quality output on all media with its 2400x1200dpi resolution and advanced MicroFine Droplet Technology™ but it also prints at up to 10ppm in mono and up to 7ppm in colour.


You can have prints that look and feel like photos. With the i320's ability to print 4"x6" borderless you can produce photos that look and feel like the real thing. Not only that, when used with Canon's High Colour inks and Photo Paper Pro, photo prints are lightfast for up to 25 years so your memories won't lose impact when displayed.

Short summary description Canon i320 Colour 600 x 600DPI inkjet printer:
This short summary of the Canon i320 Colour 600 x 600DPI inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.
Canon i320, 600 x 600 DPI, 10 ppm, 2400 x 1200 DPI, 7 ppm, 32 KB, 100 sheets
Long summary description Canon i320 Colour 600 x 600DPI inkjet printer :

Canon i320. Maximum resolution: 600 x 600 DPI. Print speed (black, normal quality, A4/US Letter): 10 ppm, Print resolution colour: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7 ppm. Buffer size: 32 KB. Maximum input capacity: 100 sheets. Compatible operating systems: Windows 98/2000/Me/XP, Mac OS 8.6 - 9.x, Mac OS X, Minimum system requirements: Free hard disk space for printer driver installation: 50MB for Windows 2000/XP, 15MB for Windows Me/, Minimum system requirements for Macintosh: Free hard disk space for printer driver installation: 30MB for Mac 8.6-9.x, 100MB for Mac OS X v10.1

This is an auto-generated long summary of Canon i320 Colour 600 x 600DPI inkjet printer based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Print technology
Colour *
Yes
Maximum resolution *
Maximum printing resolution.
600 x 600 DPI
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
2
Compatible ink types, supplies
BCI-24Bk Black Ink Tank, BCI-24C Color Ink Tank
Colour printing technology
Bubble Jet ink-on-demand with advanced MicroFine Droplet Technology
Print head nozzles
Number of nozzles to a print head.
Black: 320, Color: 128 x 3 (C,M,Y)
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
10 ppm
Print resolution colour
2400 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
7 ppm
PPM colour
7
Memory
Buffer size
The buffer is a temporary memory area in which data is stored while it is being processed or transferred, especially one used while streaming video or downloading audio. The buffer size is usually measured in MB (megabytes) or KB (kilobytes).
32 KB
Input capacity
Maximum input capacity
100 sheets
Paper handling
Paper handling
List of the standard and optional input and output paper handling options available with this product.
Build-in sheet feeder
Media formats
Standard media sizes
A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 4"x 6" & custom size
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/2000/Me/XP, Mac OS 8.6 - 9.x, Mac OS X
Minimum system requirements
Free hard disk space for printer driver installation: 50MB for Windows 2000/XP, 15MB for Windows Me/98
Minimum system requirements for Macintosh
Free hard disk space for printer driver installation: 30MB for Mac 8.6-9.x, 100MB for Mac OS X v10.1
Media weight
Media weights by paper path
64 to 105 g/m2 and supported Canon special media up to 270 g/m2
Technical details
Printer management
Printer management software used by this product included as standard
ICM v2.0, ColorSync 2.5 or later1, Exif Print
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
385 x 195 x 165 mm
Type
Characteristics of the device.
Inkjet-colour
Networking features
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
Testseek has collected 2 expert reviews for Canon i320 顏色 600 x 600DPI 噴墨式印表機 but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
X