"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33" "","","4137","","Canon","7816A018","4137","","Inkjet Printers","234","","","i320","20190404035354","ICECAT","1","119472","https://images.icecat.biz/img/norm/high/4137-389.jpg","180x175","https://images.icecat.biz/img/norm/low/4137-389.jpg","https://images.icecat.biz/img/gallery_mediums/img_4137_medium_1480669778_0702_2323.jpg","https://images.icecat.biz/thumbs/4137.jpg","","","Canon i320 inkjet printer Colour 600 x 600 DPI","I320 11PPM 2400X1200DPI (NMS) A4 USB INCL. LORD OF THE RINGS NL (NMS)","Canon i320, Colour, 600 x 600 DPI, 2, 10 ppm","Canon i320. Colour, Number of print cartridges: 2. Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 10 ppm","The Bubble Jet i320 not only gives photo quality output on all media with its 2400x1200dpi resolution and advanced MicroFine Droplet Technology™ but it also prints at up to 10ppm in mono and up to 7ppm in colour.\r\n
\r\nYou can have prints that look and feel like photos. With the i320's ability to print 4""x6"" borderless you can produce photos that look and feel like the real thing. Not only that, when used with Canon's High Colour inks and Photo Paper Pro, photo prints are lightfast for up to 25 years so your memories won't lose impact when displayed.","https://images.icecat.biz/img/norm/high/4137-389.jpg","180x175","","","","","","","","","","","","Features","Colour: Yes","Number of print cartridges: 2","Printing","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 10 ppm","Print resolution colour: 2400 x 1200 DPI","Print speed (colour, normal quality, A4/US Letter): 7 ppm","Input & output capacity","Maximum input capacity: 100 sheets","Performance","Buffer size: 32 KB","Design","Market positioning: Home & office","System requirements","Mac compatibility: Yes","Compatible operating systems: Windows 98/2000/Me/XP, Mac OS 8.6 - 9.x, Mac OS X","Minimum system requirements: Free hard disk space for printer driver installation: 50MB for Windows 2000/XP, 15MB for Windows Me/98","Minimum system requirements for Macintosh: Free hard disk space for printer driver installation: 30MB for Mac 8.6-9.x, 100MB for Mac OS X v10.1","Other features","Printer management: ICM v2.0, ColorSync 2.5 or later1, Exif Print","Dimensions (WxDxH): 385 x 195 x 165 mm","Type: Inkjet-colour","Networking features: N","Features","Print head nozzles: Black: 320, Color: 128 x 3 (C,M,Y)","Paper handling","Media weights by paper path: 64 to 105 g/m2 and supported Canon special media up to 270 g/m2","Paper handling: Build-in sheet feeder","Standard media sizes: A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 4""x 6"" & custom size","Other features","Compatible ink types, supplies: BCI-24Bk Black Ink Tank, BCI-24C Color Ink Tank","Colour printing technology: Bubble Jet ink-on-demand with advanced MicroFine Droplet Technology"