This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon iR1210 Monochroom Laser 13ppm 2400X600dpi Print resolutie 600X600dpi S A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iR1210 Monochroom Laser 13ppm 2400X600dpi Print resolutie 600X600dpi S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7775A032
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon iR1210 Monochroom Laser 13ppm 2400X600dpi Print resolutie 600X600dpi S A3 :
The short editorial description of Canon iR1210 Monochroom Laser 13ppm 2400X600dpi Print resolutie 600X600dpi S A3

iR1210 Monochroom Laser 13ppm 2400X600dpi Print resolutie 600X600dpi Scan resolutie CAPT A4
More>>>
Canon iR1210 Monochroom Laser 13ppm 2400X600dpi Print resolutie 600X600dpi S A3:
The official marketing text of Canon iR1210 Monochroom Laser 13ppm 2400X600dpi Print resolutie 600X600dpi S A3 as supplied by the manufacturer

The compact iR1210 is an easy-to-use digital multifunction solution that delivers Canon's acclaimed image quality - at 2400 x 600 dpi (maximized) resolution for printing- and exceptional reliability at a speed of 12 pages per minute. Through its inherent digital technology, the iR1210 can streamline the document imaging process. With Scan-Once-Print-Many, originals are scanned only once, converted to digital images, and then reproduced in up to 99 sets. Copy Reservation allows you to scan originals even while the machine is printing another job. Your business procedures can be further simplified with 2-on-1 Image Combination and Electronic Collation. With zoom mode, you can easily reduce or enlarge images from 50% to 200%, in increments of one percent. The imageRUNNER iR1210 provides dedicated printing capabilities via a USB or Parallel Port as standard. For maximum ease-of-use and fast performance, the iR1210 incorporates Canon's Advanced Printing Technology (CAPT). Through the added benefit of a network option, the iR1210 can accommodate expanding needs of small offices as a shared network printer.

Short summary description Canon iR1210 Monochroom Laser 13ppm 2400X600dpi Print resolutie 600X600dpi S A3:
This short summary of the Canon iR1210 Monochroom Laser 13ppm 2400X600dpi Print resolutie 600X600dpi S A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon iR1210 Monochroom Laser 13ppm 2400X600dpi Print resolutie 600X600dpi S, Laser, 600 x 600 DPI, A3, 12 ppm

Long summary description Canon iR1210 Monochroom Laser 13ppm 2400X600dpi Print resolutie 600X600dpi S A3:
This is an auto-generated long summary of Canon iR1210 Monochroom Laser 13ppm 2400X600dpi Print resolutie 600X600dpi S A3 based on the first three specs of the first five spec groups.

Canon iR1210 Monochroom Laser 13ppm 2400X600dpi Print resolutie 600X600dpi S. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 12 ppm

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Time to first page (black, normal)
13 s
Input & output capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Media types supported
Plain paper
Paper handling
Media size (tray 1)
A5 (148 x 210 mm) / A4 (210 x 297 mm).
Media weight (tray 1)
64 g/m2-128 g/m2
Performance
Internal memory *
18 MB
Weight & dimensions
Weight
20.5 kg
Dimensions (WxDxH)
475 x 442 x 295 mm
Packaging content
Bundled software
Drivers & Utilities
Other features
Maximum scan size
148 x 210 mm
Mac compatibility
No
Capacity cartridge
250 sheets
Compatible operating systems
MS Windows XP, MS Windows 2000, MS Windows 95, MS Windows NT 4.0, MS Windows ME, MS Windows 98
Brand Image Product code Product Stock Price from
Canon iR1210 (4x) + GRATIS A310 600 x 600 DPI A3 Canon iR1210 (4x) + GRATIS A310 600 x 600 DPI A3
(show image)
1210-A310 iR1210 (4x) + GRATIS A310 0.00
(excl. VAT)
0 (incl. VAT)