Canon logo

Canon CAMCORDER MV530I CCD

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29108
Info modified on:
04 Apr 2019, 03:59:01
Short summary description Canon CAMCORDER MV530I CCD:

Canon CAMCORDER MV530I, CCD, 25.4 / 6 mm (1 / 6"), LCD, 530 g

Long summary description Canon CAMCORDER MV530I CCD:

Canon CAMCORDER MV530I. Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 18x, Digital zoom: 360x, Focal length range: 2.8 - 50.4 mm. Display: LCD. Minimum illumination: 0.5 lx. Weight: 530 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.