Canon logo

Canon iR1600 Colour 2400 x 600 DPI A3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58840
Info modified on:
28 Jan 2020, 15:40:54
Short summary description Canon iR1600 Colour 2400 x 600 DPI A3:

Canon iR1600, Colour, 2400 x 600 DPI, A3, 16 ppm

Long summary description Canon iR1600 Colour 2400 x 600 DPI A3:

Canon iR1600. Colour, Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 16 ppm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.