Canon logo

Canon EF 400 mm DO IS USM

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28806
Info modified on:
17 May 2022, 10:06:02
Short summary description Canon EF 400 mm DO IS USM:

Canon EF 400 mm DO IS USM, 17/13

Long summary description Canon EF 400 mm DO IS USM:

Canon EF 400 mm DO IS USM. Lens structure (elements/groups): 17/13, Lens viewing angle, diagonal: 6°, Thread diameter: 12.8 cm. Filter size: 52 mm, Weight: 1.94 kg. Magnification: 0.12x

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.