Canon logo

Canon i-SENSYS MF8580Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21232
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon i-SENSYS MF8580Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi:

Canon i-SENSYS MF8580Cdw, Laser, Colour printing, 600 x 600 DPI, Colour copying, A4, Black, White

Long summary description Canon i-SENSYS MF8580Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi:

Canon i-SENSYS MF8580Cdw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black, White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.