Canon logo

Canon imagePROGRAF iPF8400 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58532
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon imagePROGRAF iPF8400 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

Canon imagePROGRAF iPF8400, 2400 x 1200 DPI, GARO, 7.3min, 3.7min, A0 (841 x 1189 mm), Coated paper, Photo paper, Plain paper

Long summary description Canon imagePROGRAF iPF8400 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

Canon imagePROGRAF iPF8400. Maximum resolution: 2400 x 1200 DPI, Page description languages: GARO, Print speed (best quality): 7.3min. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Coated paper, Photo paper, Plain paper, Borderless printing media sizes: A0. USB connector: USB Type-A. Internal memory: 384 MB, Internal storage capacity: 250 GB, Storage media: HDD. Power consumption (standby): 0.5 W, Power consumption (typical): 190 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.