Canon PIXMA MG6350, Inkjet, Colour printing, 9600 x 2400 DPI, A4, Direct printing, Black
Canon PIXMA MG6350. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black