Canon logo

Canon CanoScan 9000F Mark II Flatbed scanner 9600 x 9600 DPI A4 Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163420
Info modified on:
10 Jan 2024, 13:47:00
Short summary description Canon CanoScan 9000F Mark II Flatbed scanner 9600 x 9600 DPI A4 Black, Silver:

Canon CanoScan 9000F Mark II, 210 x 297 mm, 9600 x 9600 DPI, 19200 x 19200 DPI, 48 bit, 48 bit, 7 sec/page

Long summary description Canon CanoScan 9000F Mark II Flatbed scanner 9600 x 9600 DPI A4 Black, Silver:

Canon CanoScan 9000F Mark II. Maximum scan size: 210 x 297 mm, Optical scanning resolution: 9600 x 9600 DPI, Enhanced scan resolution: 19200 x 19200 DPI. Scanner type: Flatbed scanner, Product colour: Black, Silver. Sensor type: CCD, Light source: White LED, Scan file formats: PDF. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4. Standard interfaces: USB 2.0

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.