Canon logo

Canon PowerShot SX240 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Pink

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72412
Info modified on:
10 Feb 2022, 11:29:52
Short summary description Canon PowerShot SX240 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Pink:

Canon PowerShot SX240 HS, 12.1 MP, 4000 x 3000 pixels, CMOS, 20x, Full HD, Pink

Long summary description Canon PowerShot SX240 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Pink:

Canon PowerShot SX240 HS. Camera type: Compact camera, Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. ISO sensitivity (max): 1600. Optical zoom: 20x, Digital zoom: 4x, Focal length range: 4.5 – 90.0. Fastest camera shutter speed: 1/3200 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Product colour: Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.