Canon logo

Canon VIXIA HF M50 Handheld camcorder 2.37 MP CMOS Full HD Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96213
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon VIXIA HF M50 Handheld camcorder 2.37 MP CMOS Full HD Black:

Canon VIXIA HF M50, 2.37 MP, CMOS, 25.4 / 3 mm (1 / 3"), Full HD, 7.62 cm (3"), LCD

Long summary description Canon VIXIA HF M50 Handheld camcorder 2.37 MP CMOS Full HD Black:

Canon VIXIA HF M50. Total megapixels: 2.37 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 6.1 - 61 mm. Camcorder media type: Memory card, NAND, Compatible memory cards: SD, SDHC, SDXC, Flash memory: 8 GB. Light exposure modes: Manual, Scene modes: Beach, Fireworks, Night, Portrait, Snow, Sports, Spotlight, Sunset, Underwater. White balance: Auto, Cloudy, Daylight, Fluorescent, Fluorescent H, Shade, Tungsten

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.