Canon VIXIA HF R30, 3.28 MP, CMOS, 25.4 / 4.85 mm (1 / 4.85"), Full HD, 7.62 cm (3"), LCD
Canon VIXIA HF R30. Total megapixels: 3.28 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4.85 mm (1 / 4.85"). Optical zoom: 32x, Digital zoom: 1020x, Focal length range: 2.8 - 89.6 mm. Camcorder media type: Memory card, NAND, Compatible memory cards: SD, SDHC, SDXC, Flash memory: 8 GB. Light exposure modes: Manual, Scene modes: Beach, Fireworks, Night, Portrait, Snow, Sports, Spotlight, Sunset. Shutter speed (video): 1/2000 s, Shutter speed (photo): 1/500 s