location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV 7295 data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7295
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5317B005
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV 7295 data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - LCD 2600 ANSI lumens
  • - Lamp 4000 h
  • - XGA (1024x768) 4:3 2000:1
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300")
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 268 W
Long product name Canon LV 7295 data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White :
The long product name of Canon LV 7295 data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XGA Resolution (1024 x 768), High Brightness - 2600 Lumens, High Contrast - 2000:1, 1.2x Optical Zoom Lens
More>>>
Canon LV 7295 data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White:
The official description of Canon LV 7295 data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LCD Technology

Designed to deliver impressive image quality, the LV-7295 has the best of LCD technology, which allows it to be small, light and portable, but still have the performance to serve as a very capable installation projector.

Longer Lamp Life

You'll experience lower operating costs and reduced maintenance time thanks to the extended lamp life of the LV-7295. It's possible to go up to 4,000 hours in Normal Mode and 6,000 hours in Quiet Mode before changing the lamp.


Longer Air Filter Life

Employing three-layer hybrid filters, consisting of perforated metal, urethane and metal mesh, anti-dust performance is greatly improved and filter life is dramatically lengthened over that of single layer electrostatic filters. The filter in the LV-7295 can last up to 5,500 hours in ECO Mode, significantly reducing maintenance time.

Easy Access Lamp

For a quick and easy replacement, the LV-7295's lamp is located on the top of the projector. Even if it's mounted on the ceiling, there's no need to move the projector to change the lamp.

To further aid in maintenance, a replacement counter indicates when the lamp and filter require changing.

Short summary description Canon LV 7295 data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White:
This short summary of the Canon LV 7295 data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV 7295, 2600 ANSI lumens, LCD, XGA (1024x768), 2000:1, 4:3, 1016 - 7620 mm (40 - 300")

Long summary description Canon LV 7295 data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White:
This is an auto-generated long summary of Canon LV 7295 data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

Canon LV 7295. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: UHP. Focus: Manual, Focal length range: 18.38 - 22.06 mm, Aperture range (F-F): 2 - 2.15. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported video modes: 1035i, 1080i, 480i, 480p, 576i, 576p, 720p. Noise level: 34.4 dB, Noise level (economic mode): 29 dB

Projector
Supported aspect ratios
4:3
Screen size compatibility *
1016 - 7620 mm (40 - 300")
Projection distance
1.3 - 11.8 m
Projector brightness *
2600 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
4:3
Uniformity
85%
Keystone correction, vertical
30°
Matrix size
1.4 cm (0.55")
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Lamp type
UHP
Lamp power
215 W
Lens system
Focus *
Manual
Focal length range
18.38 - 22.06 mm
Aperture range (F-F)
2 - 2.15
Zoom ratio
1.2:1
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM
Full HD *
No
3D *
No
Supported video modes
1035i, 1080i, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) in *
1
PC Audio in
Yes
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
Ports & interfaces
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
HDCP
No
Noise level *
34.4 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
268 W
Power consumption (standby) *
0.4 W
Power consumption (PowerSave)
6.6 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
334 mm
Depth
247 mm
Height
101 mm
Weight *
2.9 kg
Packaging content
Remote control included *
Yes