Canon logo

Canon PIXMA MG6250 Inkjet A4 9600 x 2400 DPI 12.5 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51050
Info modified on:
01 Dec 2023, 11:29:04
Short summary description Canon PIXMA MG6250 Inkjet A4 9600 x 2400 DPI 12.5 ppm Wi-Fi:

Canon PIXMA MG6250, Inkjet, Colour printing, 9600 x 2400 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA MG6250 Inkjet A4 9600 x 2400 DPI 12.5 ppm Wi-Fi:

Canon PIXMA MG6250. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 9.3 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.