Canon logo

Canon PIXMA MG4150 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33288
Info modified on:
14 Mar 2024, 19:09:41
Short summary description Canon PIXMA MG4150 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA MG4150, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description Canon PIXMA MG4150 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA MG4150. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.