Canon logo

Canon imageRUNNER 2420 Laser A3 600 x 600 DPI 20 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209701
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon imageRUNNER 2420 Laser A3 600 x 600 DPI 20 ppm:

Canon imageRUNNER 2420, Laser, Mono printing, 600 x 600 DPI, A3, Direct printing, White

Long summary description Canon imageRUNNER 2420 Laser A3 600 x 600 DPI 20 ppm:

Canon imageRUNNER 2420. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.