Canon i-SENSYS FAX-L150, Laser, 33.6 Kbit/s, 200 x 400 DPI, 3 sec/page, MH, MMR, MR, ITU-T G3
Canon i-SENSYS FAX-L150. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax resolution: 200 x 400 DPI. Maximum duty cycle: 8000 pages per month, Noise level: 53 dB, Product colour: Black, White. Maximum copy resolution: 600 x 600 DPI, Copy speed (black, normal quality, A4): 11.8 cpm, Time to first copy (black, normal): 22.3 s. Maximum standard media size: A4, Maximum media size (WxH): 356 x 216 mm, ISO A-series sizes (A0...A9): A4, A5. Standard input capacity: 150 sheets, Auto document feeder (ADF) input capacity: 30 sheets, Standard output capacity: 100 sheets