Canon logo

Canon EOS 1D X SLR Camera Body 18.1 MP CMOS 5184 x 3456 pixels Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80561
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon EOS 1D X SLR Camera Body 18.1 MP CMOS 5184 x 3456 pixels Black:

Canon EOS 1D X, 18.1 MP, 5184 x 3456 pixels, CMOS, Full HD, 1.34 kg, Black

Long summary description Canon EOS 1D X SLR Camera Body 18.1 MP CMOS 5184 x 3456 pixels Black:

Canon EOS 1D X. Camera type: SLR Camera Body, Megapixel (approx.): 18.1 MP, Sensor type: CMOS, Maximum image resolution: 5184 x 3456 pixels. ISO sensitivity (max): 51200. Fastest camera shutter speed: 1/8000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 8.13 cm (3.2"). PictBridge. Weight: 1.34 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.