Canon logo

Canon i-SENSYS MF655Cdw Laser A4 1200 x 1200 DPI 21 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191565
Info modified on:
31 Oct 2023, 08:10:27
Short summary description Canon i-SENSYS MF655Cdw Laser A4 1200 x 1200 DPI 21 ppm Wi-Fi:

Canon i-SENSYS MF655Cdw, Laser, Colour printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Canon i-SENSYS MF655Cdw Laser A4 1200 x 1200 DPI 21 ppm Wi-Fi:

Canon i-SENSYS MF655Cdw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Copy, Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.