Canon logo

Canon Digital IXUS 310 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Brown

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38991
Info modified on:
08 Jun 2018, 10:15:38
Short summary description Canon Digital IXUS 310 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Brown:

Canon Digital IXUS 310 HS, 12.1 MP, 4000 x 3000 pixels, CMOS, 4.4x, Full HD, Brown

Long summary description Canon Digital IXUS 310 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Brown:

Canon Digital IXUS 310 HS. Camera type: Compact camera, Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 4.4x, Digital zoom: 4x, Focal length range: 4.3 - 18.8 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 8.13 cm (3.2"), Touchscreen. PictBridge. Weight: 185 g. Product colour: Brown

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.