Canon logo

Canon imageCLASS MF8080CW Laser A4 2400 x 600 DPI 12 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47574
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon imageCLASS MF8080CW Laser A4 2400 x 600 DPI 12 ppm Wi-Fi:

Canon imageCLASS MF8080CW, Laser, Colour printing, 2400 x 600 DPI, Colour copying, A4, Direct printing

Long summary description Canon imageCLASS MF8080CW Laser A4 2400 x 600 DPI 12 ppm Wi-Fi:

Canon imageCLASS MF8080CW. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.