Canon LEGRIA HF-M41, 2.37 MP, CMOS, 25.4 / 3 mm (1 / 3"), 7.62 cm (3"), LCD, 360 g
Canon LEGRIA HF-M41. Total megapixels: 2.37 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 10x, Digital zoom: 40x, Focal length range: 6.1 - 61 mm. Compatible memory cards: SD, SDHC, SDXC, Flash memory: 32 GB. Camera shutter speed: 1/2 - 1/2000 s. Display diagonal: 7.62 cm (3"), Display: LCD