Canon logo

Canon PowerShot A3200 IS 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Orange

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17249
Info modified on:
10 Feb 2022, 11:29:51
Short summary description Canon PowerShot A3200 IS 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Orange:

Canon PowerShot A3200 IS, 14.1 MP, 4320 x 3240 pixels, CCD, 5x, HD, Orange

Long summary description Canon PowerShot A3200 IS 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Orange:

Canon PowerShot A3200 IS. Camera type: Compact camera, Megapixel (approx.): 14.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 5 - 25 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Product colour: Orange

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.