Canon logo

Canon PowerShot SX30 IS 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21422
Info modified on:
10 Feb 2022, 11:18:57
Short summary description Canon PowerShot SX30 IS 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Black:

Canon PowerShot SX30 IS, 14.1 MP, 4320 x 3240 pixels, CCD, 35x, HD, Black

Long summary description Canon PowerShot SX30 IS 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Black:

Canon PowerShot SX30 IS. Camera type: Compact camera, Megapixel (approx.): 14.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. ISO sensitivity (max): 1600. Optical zoom: 35x, Digital zoom: 4x, Focal length range: 4.3 - 150.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 601 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.