Canon logo

Canon Digital IXUS 117 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35558
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon Digital IXUS 117 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black, Silver:

Canon Digital IXUS 117 HS, 12.1 MP, 4000 x 3000 pixels, CMOS, 4x, Full HD, Black, Silver

Long summary description Canon Digital IXUS 117 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black, Silver:

Canon Digital IXUS 117 HS. Camera type: Compact camera, Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 5 - 20 mm. Fastest camera shutter speed: 1/1500 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Product colour: Black, Silver

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.