Canon logo

Canon LEGRIA HF R205 Handheld camcorder 2.07 MP CMOS Full HD Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71128
Info modified on:
17 Mar 2021, 09:48:43
Short summary description Canon LEGRIA HF R205 Handheld camcorder 2.07 MP CMOS Full HD Grey:

Canon LEGRIA HF R205, 2.07 MP, CMOS, 25.4 / 4.85 mm (1 / 4.85"), Full HD, 0 GB, 7.62 cm (3")

Long summary description Canon LEGRIA HF R205 Handheld camcorder 2.07 MP CMOS Full HD Grey:

Canon LEGRIA HF R205. Total megapixels: 2.07 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4.85 mm (1 / 4.85"). Optical zoom: 18x, Digital zoom: 360x, Focal length range: 3 - 60 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC, Maximum memory card size: 64 GB. Focus adjustment: Auto/Manual. Scene modes: Beach, Fireworks, Night, Portrait, Snow, Sports, Spotlight, Sunset

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.