location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA HF R28 3.28 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LEGRIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HF R28
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4902B006 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 09:52:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LEGRIA HF R28 3.28 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.28 MP CMOS 25.4 / 4.85 mm (1 / 4.85") Black
  • - Optical zoom: 20x Digital zoom: 28x
  • - LCD 7.62 cm (3")
  • - Dolby Digital Built-in microphone Built-in speaker(s)
  • - HDMI DC-in jack
  • - Lithium-Ion (Li-Ion) 1.30 h
Long product name Canon LEGRIA HF R28 3.28 MP CMOS Black :
The long product name of Canon LEGRIA HF R28 3.28 MP CMOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LEGRIA HF R28 - 32GB, 1/4.85 CMOS, 3.28MP, 20x, f1.8 - f3.6, DIGIC DV III, HDMI
More>>>
Canon LEGRIA HF R28 3.28 MP CMOS Black:
The official description of Canon LEGRIA HF R28 3.28 MP CMOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A perfect introduction to HD, the LEGRIA HF R28 features a Canon Full HD CMOS sensor, 28x Advanced zoom and intuitive Touch-screen. Intelligent Smart Auto ensures superb HD movies every time.

3.2MP Full HD CMOS sensor
The Full HD 3.2MP CMOS sensor gives true HD quality and excellent colour reproduction even in low light, so your movies will look great on your HDTV. Capture high-resolution 3.0MP still photos at the touch of a button.

Fingertip control
Operation is easy with a high-resolution 7.5cm (3.0”) gesture-based Touch-screen LCD, which gives you intuitive fingertip control of settings and simplifies playback.

28x advanced zoom
A genuine Canon HD video lens with 28x Advanced Zoom lets you get close to even far away subjects.

32GB Dual Flash memory
A 32GB Dual Flash memory lets you store over 12 hours of movies to the built-in memory. Record even longer with two SDXC card slots or upload wirelessly with an Eye-Fi card. Relay Recording automatically switches cards if one becomes full. Copy between memory cards and convert movies from HD to SD in camera for really easy sharing and web uploading.

Smart AUTO with Tele-Macro
Effortlessly shoot high quality video with Smart AUTO. Intelligent Scene Detection Technology selects the perfect settings from 38 scene modes – all you have to do is point and shoot. Shoot extreme close ups with AutoTele-Macro mode.

Dynamic image stabiliser
Canon’s Dynamic Electronic Image Stabiliser ensures all your movies have a smooth professional look even when shooting while walking. Easily switch between Dynamic and Standard mode.

Fun Touch Decoration
Add fun effects to your movies without a PC using Touch Decoration. Write messages straight on the Touch-screen with the Stylus Pen, add stamps or active animations like shooting stars and mix in still images.

Top-quality action videos
The LEGRIA HF R28 records Full HD quality at a fast maximum bit rate of 24Mbps so you’re sure of top-quality footage of fast moving subjects – perfect for action videos.

Fun, short movies
With Video Snapshot it’s easy to create fun movies to share with friends - without a PC. Capture 2, 4 or 8 second clips with just one touch of the record button, create a playlist, add music and your movie is ready.

HDMI cable supplied
The LEGRIA HF R28 comes complete with an HDMI cable and a built-in HDMI connection so you can play back movies on a compatible HDTV.

Precise focussing
Face Detection automatically optimises settings for perfectly focussed people shots.

Short summary description Canon LEGRIA HF R28 3.28 MP CMOS Black:
This short summary of the Canon LEGRIA HF R28 3.28 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LEGRIA HF R28, 3.28 MP, CMOS, 25.4 / 4.85 mm (1 / 4.85"), 7.62 cm (3"), LCD, 270 g

Long summary description Canon LEGRIA HF R28 3.28 MP CMOS Black:
This is an auto-generated long summary of Canon LEGRIA HF R28 3.28 MP CMOS Black based on the first three specs of the first five spec groups.

Canon LEGRIA HF R28. Total megapixels: 3.28 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4.85 mm (1 / 4.85"). Optical zoom: 20x, Digital zoom: 28x, Focal length range: 3 - 60 mm. Compatible memory cards: SD, SDHC, SDXC, Flash memory: 32 GB. Macro focusing range: 0.10 m. Camera shutter speed: 1/2 - 1/2000 s

Image sensor
Total megapixels *
3.28 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 4.85 mm (1 / 4.85")
Effective megapixels (movie)
2.07 MP
Lens system
Focal length range
3 - 60 mm
Focal length (35mm film equivalent)
41.2 - 1154 mm
Optical zoom *
20x
Filter size
3.4 cm
Digital zoom *
28x
Storage
Flash memory
32 GB
Compatible memory cards *
SD, SDHC, SDXC
Focusing
Macro focusing range
0.10 m
Flash
Built-in flash *
No
Shutter
Camera shutter speed
1/2 - 1/2000 s
Display
Display diagonal *
7.62 cm (3")
Display
LCD
Camera
Self-timer delay
10 s
Photo mode
Yes
Photo effects
Black&White, Sepia
Design
Product colour *
Black
Still image
Still image resolution(s)
1792 x 1344,1920 x 1080
Image formats supported
JPG
Audio
Audio system
Dolby Digital
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
PictBridge *
No
DV port
No
Component video (YPbPr/YCbCr) out *
1
DC-in jack
Yes
Microphone in
No
HDMI *
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
1.30 h
Battery type
BP-110
Weight & dimensions
Width
60 mm
Depth
121 mm
Height
62 mm
Weight *
270 g
Other features
Auto focus
Yes
Audio output
1
Manual focus
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 01:13:44
Uk has collected 9 expert reviews for Canon LEGRIA HF R28 3.28 MP CMOS Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
gadgetspeak.com
Updated:
2013-08-16 01:13:44
This tiny handheld unit has probably got more capture power ability than a full size tripod mounted film unit of not that many years ago, so for not that much money you can capture HD movies and sound without any real effort...
76%
alphr.com
Updated:
2013-08-16 01:13:44
Canon's new range of HD camcorders is littered with confusing numbers and names, as it's long too, and it includes a staggering 17 different models. Confused? We don't blame you, but it's simpler than it looks, essentially boiling down to five different s...
Bottom line A long zoom and good specifications, but image quality doesn't quite cut the mustard...
50%
pcauthority.com.au
Updated:
2013-10-04 08:53:47
Canon's new range of HD camcorders is littered with confusing numbers and names, as it's long too, and it includes a staggering 17 different models. Confused? We don't blame you, but it's simpler than it looks, essentially boiling down to five different s...
50%
Country Distributor
Nederland 1 distributor(s)