"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57"
"","","7580543","","Canon","4902B006","7580543","","Camcorders","584","LEGRIA","","HF R28","20180603095202","ICECAT","1","40518","https://images.icecat.biz/img/norm/high/7580543-70.jpg","551x410","https://images.icecat.biz/img/norm/low/7580543-70.jpg","https://images.icecat.biz/img/norm/medium/7580543-70.jpg","https://images.icecat.biz/thumbs/7580543.jpg","","","Canon LEGRIA HF R28 3.28 MP CMOS Black","LEGRIA HF R28 - 32GB, 1/4.85 CMOS, 3.28MP, 20x, f1.8 - f3.6, DIGIC DV III, HDMI","Canon LEGRIA HF R28, 3.28 MP, CMOS, 25.4 / 4.85 mm (1 / 4.85""), 7.62 cm (3""), LCD, 270 g","Canon LEGRIA HF R28. Total megapixels: 3.28 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4.85 mm (1 / 4.85""). Optical zoom: 20x, Digital zoom: 28x, Focal length range: 3 - 60 mm. Compatible memory cards: SD, SDHC, SDXC, Flash memory: 32 GB. Macro focusing range: 0.10 m. Camera shutter speed: 1/2 - 1/2000 s","A perfect introduction to HD, the LEGRIA HF R28 features a Canon Full HD CMOS sensor, 28x Advanced zoom and intuitive Touch-screen. Intelligent Smart Auto ensures superb HD movies every time.\r\n\r\n3.2MP Full HD CMOS sensor\r\nThe Full HD 3.2MP CMOS sensor gives true HD quality and excellent colour reproduction even in low light, so your movies will look great on your HDTV. Capture high-resolution 3.0MP still photos at the touch of a button.\r\n\r\nFingertip control\r\nOperation is easy with a high-resolution 7.5cm (3.0”) gesture-based Touch-screen LCD, which gives you intuitive fingertip control of settings and simplifies playback.\r\n\r\n28x advanced zoom\r\nA genuine Canon HD video lens with 28x Advanced Zoom lets you get close to even far away subjects. \r\n\r\n32GB Dual Flash memory\r\nA 32GB Dual Flash memory lets you store over 12 hours of movies to the built-in memory. Record even longer with two SDXC card slots or upload wirelessly with an Eye-Fi card. Relay Recording automatically switches cards if one becomes full. Copy between memory cards and convert movies from HD to SD in camera for really easy sharing and web uploading.\r\n\r\nSmart AUTO with Tele-Macro\r\nEffortlessly shoot high quality video with Smart AUTO. Intelligent Scene Detection Technology selects the perfect settings from 38 scene modes – all you have to do is point and shoot. Shoot extreme close ups with AutoTele-Macro mode.\r\n\r\nDynamic image stabiliser\r\nCanon’s Dynamic Electronic Image Stabiliser ensures all your movies have a smooth professional look even when shooting while walking. Easily switch between Dynamic and Standard mode.\r\n\r\nFun Touch Decoration\r\nAdd fun effects to your movies without a PC using Touch Decoration. Write messages straight on the Touch-screen with the Stylus Pen, add stamps or active animations like shooting stars and mix in still images.\r\n\r\nTop-quality action videos\r\nThe LEGRIA HF R28 records Full HD quality at a fast maximum bit rate of 24Mbps so you’re sure of top-quality footage of fast moving subjects – perfect for action videos.\r\n\r\nFun, short movies\r\nWith Video Snapshot it’s easy to create fun movies to share with friends - without a PC. Capture 2, 4 or 8 second clips with just one touch of the record button, create a playlist, add music and your movie is ready.\r\n\r\nHDMI cable supplied\r\nThe LEGRIA HF R28 comes complete with an HDMI cable and a built-in HDMI connection so you can play back movies on a compatible HDTV.\r\n\r\nPrecise focussing\r\nFace Detection automatically optimises settings for perfectly focussed people shots.","https://images.icecat.biz/img/norm/high/7580543-70.jpg|https://images.icecat.biz/img/gallery/7580543_88.jpg|https://images.icecat.biz/img/gallery/7580543_5822.jpg","551x410|583x423|572x412","||","","","","","","","","","Image sensor","Total megapixels: 3.28 MP","Sensor type: CMOS","Optical sensor size: 25.4 / 4.85 mm (1 / 4.85"")","Effective megapixels (movie): 2.07 MP","Lens system","Optical zoom: 20x","Digital zoom: 28x","Focal length range: 3 - 60 mm","Focal length (35mm film equivalent): 41.2 - 1154 mm","Filter size: 3.4 cm","Storage","Compatible memory cards: SD, SDHC, SDXC","Flash memory: 32 GB","Focusing","Macro focusing range: 0.10 m","Flash","Built-in flash: No","Shutter","Camera shutter speed: 1/2 - 1/2000 s","Display","Display diagonal: 7.62 cm (3"")","Display: LCD","Camera","Self-timer delay: 10 s","Photo mode: Yes","Photo effects: Black&White, Sepia","Design","Product colour: Black","Still image","Still image resolution(s): 1792 x 1344,1920 x 1080","Image formats supported: JPG","Audio","Built-in microphone: Yes","Audio system: Dolby Digital","Built-in speaker(s): Yes","Ports & interfaces","PictBridge: No","Component video (YPbPr/YCbCr) out: 1","HDMI: Yes","USB 2.0 ports quantity: 1","DV port: No","DC-in jack: Yes","Microphone in: No","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (max): 1.30 h","Battery type: BP-110","Weight & dimensions","Weight: 270 g","Width: 60 mm","Depth: 121 mm","Height: 62 mm","Other features","Auto focus: Yes","Audio output: 1","Manual focus: Yes"