Canon logo

Canon VIXIA HF R21 3.28 MP CMOS Full HD Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76017
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon VIXIA HF R21 3.28 MP CMOS Full HD Black, Silver:

Canon VIXIA HF R21, 3.28 MP, CMOS, 25.4 / 4.85 mm (1 / 4.85"), Full HD, 7.62 cm (3"), LCD

Long summary description Canon VIXIA HF R21 3.28 MP CMOS Full HD Black, Silver:

Canon VIXIA HF R21. Total megapixels: 3.28 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4.85 mm (1 / 4.85"). Optical zoom: 20x, Digital zoom: 400x, Focal length range: 3 - 60 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC, Flash memory: 32 GB. Closest focusing distance: 1 m. Light exposure modes: Manual, Scene modes: Beach, Fireworks, Night, Portrait, Snow, Sports, Spotlight, Sunset

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.